POLYCASE® Enclo,Box-Lid;ABS;Mounting Flange;4x2.125x2 in.;Utility;Remote Control;Genrl Use TS-2420F

Description
Plastic Electronic Enclosure, Textured Finish Surface, UL94 V-0 Flammability Rating PC board mounting Screw-on closure Flush mounted cover Cover has 2 optional PC board mounting bosses.
Description
Plastic Electronic Enclosure, Textured Finish Surface, UL94 V-0 Flammability Rating PC board mounting Screw-on closure Flush mounted cover Cover has 2 optional PC board mounting bosses.

Suppliers

Company
Product
Description
Supplier Links
Enclo,Box-Lid;ABS;Mounting Flange;4x2.125x2 in.;Utility;Remote Control;Genrl Use - 70196723 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclo,Box-Lid;ABS;Mounting Flange;4x2.125x2 in.;Utility;Remote Control;Genrl Use
70196723
Enclo,Box-Lid;ABS;Mounting Flange;4x2.125x2 in.;Utility;Remote Control;Genrl Use 70196723
Plastic Electronic Enclosure, Textured Finish Surface, UL94 V-0 Flammability Rating PC board mounting Screw-on closure Flush mounted cover Cover has 2 optional PC board mounting bosses.

Plastic Electronic Enclosure, Textured Finish Surface, UL94 V-0 Flammability Rating

  • PC board mounting
  • Screw-on closure
  • Flush mounted cover
    Cover has 2 optional PC board mounting bosses.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196723
Product Name Enclo,Box-Lid;ABS;Mounting Flange;4x2.125x2 in.;Utility;Remote Control;Genrl Use
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details