POLYCASE® Enclosur;ABS;5.5x3.8x1.25 in.;Mounting Flange;Textured;Utility;General Use;Black LP-61F BLACK

Description
Plastic Enclosure for Electronic, Black Finish, Flame retardant ABS Plastic Material PC board Mounting bosses are a no-cost option Availabel with or without Mounting flanges Case screws on to base Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray
Description
Plastic Enclosure for Electronic, Black Finish, Flame retardant ABS Plastic Material PC board Mounting bosses are a no-cost option Availabel with or without Mounting flanges Case screws on to base Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray

Suppliers

Company
Product
Description
Supplier Links
Enclosur;ABS;5.5x3.8x1.25 in.;Mounting Flange;Textured;Utility;General Use;Black - 70196756 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosur;ABS;5.5x3.8x1.25 in.;Mounting Flange;Textured;Utility;General Use;Black
70196756
Enclosur;ABS;5.5x3.8x1.25 in.;Mounting Flange;Textured;Utility;General Use;Black 70196756
Plastic Enclosure for Electronic, Black Finish, Flame retardant ABS Plastic Material PC board Mounting bosses are a no-cost option Availabel with or without Mounting flanges Case screws on to base Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray

Plastic Enclosure for Electronic, Black Finish, Flame retardant ABS Plastic Material

  • PC board Mounting bosses are a no-cost option
  • Availabel with or without Mounting flanges
  • Case screws on to base
  • Available with or without Mounting Flange (F)
  • Available with Internal Mounting Bosses (MB)
  • Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0)
  • Screw-On Covers and Screws Included
  • Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available
  • Also Available in Bone or Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196756
Product Name Enclosur;ABS;5.5x3.8x1.25 in.;Mounting Flange;Textured;Utility;General Use;Black
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Small Enclosures - General Purpose Metal - 1412J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers