POLYCASE® Enclosure;Desktop;ABS;4.1x2.8x1 in.;Textured;Utility;Moutnitng Falnge;General Us LP-31FMB BLACK

Description
Plastic Enclosure for Electronic, Black Finish, Flame retardant ABS Plastic Material PC board Mounting bosses are a no-cost option Availabel with or without Mounting flanges Case screws on to base Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray
Description
Plastic Enclosure for Electronic, Black Finish, Flame retardant ABS Plastic Material PC board Mounting bosses are a no-cost option Availabel with or without Mounting flanges Case screws on to base Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray

Suppliers

Company
Product
Description
Supplier Links
Enclosure;Desktop;ABS;4.1x2.8x1 in.;Textured;Utility;Moutnitng Falnge;General Us - 70196758 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Desktop;ABS;4.1x2.8x1 in.;Textured;Utility;Moutnitng Falnge;General Us
70196758
Enclosure;Desktop;ABS;4.1x2.8x1 in.;Textured;Utility;Moutnitng Falnge;General Us 70196758
Plastic Enclosure for Electronic, Black Finish, Flame retardant ABS Plastic Material PC board Mounting bosses are a no-cost option Availabel with or without Mounting flanges Case screws on to base Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray

Plastic Enclosure for Electronic, Black Finish, Flame retardant ABS Plastic Material

  • PC board Mounting bosses are a no-cost option
  • Availabel with or without Mounting flanges
  • Case screws on to base
  • Available with or without Mounting Flange (F)
  • Available with Internal Mounting Bosses (MB)
  • Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0)
  • Screw-On Covers and Screws Included
  • Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available
  • Also Available in Bone or Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196758
Product Name Enclosure;Desktop;ABS;4.1x2.8x1 in.;Textured;Utility;Moutnitng Falnge;General Us
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
iWAP 107 - iwap-107 - BARTEC
Specs
Material Aluminum; Steel - Stainless
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details