POLYCASE® Enclosur;1 Button;Handheld;Keyfob;ABS;2.72x1.25x0.61in.;Remote control;PCB Mount FB-40-1

Description
ABS plastic, PCB Mounting, 20mm coin cell battery, Plastic enclosure for electronics Snap together design closure Built-in key fob ring Material ABS Plastic Clear Silicone Rubber LED Light Emission Snap-Together Closure Design Five Styles from One to Five Buttons PC Board is Captured Between Standoffs When Unit Is Snapped Together 20 mm Coin Cell Lithium Type Battery (Not Included)
Description
ABS plastic, PCB Mounting, 20mm coin cell battery, Plastic enclosure for electronics Snap together design closure Built-in key fob ring Material ABS Plastic Clear Silicone Rubber LED Light Emission Snap-Together Closure Design Five Styles from One to Five Buttons PC Board is Captured Between Standoffs When Unit Is Snapped Together 20 mm Coin Cell Lithium Type Battery (Not Included)

Suppliers

Company
Product
Description
Supplier Links
Enclosur;1 Button;Handheld;Keyfob;ABS;2.72x1.25x0.61in.;Remote control;PCB Mount - 70196564 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosur;1 Button;Handheld;Keyfob;ABS;2.72x1.25x0.61in.;Remote control;PCB Mount
70196564
Enclosur;1 Button;Handheld;Keyfob;ABS;2.72x1.25x0.61in.;Remote control;PCB Mount 70196564
ABS plastic, PCB Mounting, 20mm coin cell battery, Plastic enclosure for electronics Snap together design closure Built-in key fob ring Material ABS Plastic Clear Silicone Rubber LED Light Emission Snap-Together Closure Design Five Styles from One to Five Buttons PC Board is Captured Between Standoffs When Unit Is Snapped Together 20 mm Coin Cell Lithium Type Battery (Not Included)

ABS plastic, PCB Mounting, 20mm coin cell battery, Plastic enclosure for electronics

  • Snap together design closure
  • Built-in key fob ring
  • Material ABS Plastic
  • Clear Silicone Rubber LED Light Emission
  • Snap-Together Closure Design
  • Five Styles from One to Five Buttons
  • PC Board is Captured Between Standoffs When Unit Is Snapped Together
  • 20 mm Coin Cell Lithium Type Battery (Not Included)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196564
Product Name Enclosur;1 Button;Handheld;Keyfob;ABS;2.72x1.25x0.61in.;Remote control;PCB Mount
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details