POLYCASE® Enclosur,Desktop;Instrument;ABS;8.25x5x3 in;Mounting Flange;General Use;Gray DC-58F LIGHT GRAY

Description
Plastic Enclosure, Flame Retardant ABS Plastic Material Closure: Screw into threaded brass inserts for cover on⁄cover off applications Cover: Two styles - area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads Gasket: DC-58 & 85 have an optional rubber gasket for m UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone
Description
Plastic Enclosure, Flame Retardant ABS Plastic Material Closure: Screw into threaded brass inserts for cover on⁄cover off applications Cover: Two styles - area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads Gasket: DC-58 & 85 have an optional rubber gasket for m UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Suppliers

Company
Product
Description
Supplier Links
Enclosur,Desktop;Instrument;ABS;8.25x5x3 in;Mounting Flange;General Use;Gray - 70196789 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosur,Desktop;Instrument;ABS;8.25x5x3 in;Mounting Flange;General Use;Gray
70196789
Enclosur,Desktop;Instrument;ABS;8.25x5x3 in;Mounting Flange;General Use;Gray 70196789
Plastic Enclosure, Flame Retardant ABS Plastic Material Closure: Screw into threaded brass inserts for cover on⁄cover off applications Cover: Two styles - area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads Gasket: DC-58 & 85 have an optional rubber gasket for m UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Plastic Enclosure, Flame Retardant ABS Plastic Material

  • Closure: Screw into threaded brass inserts for cover on⁄cover off applications
  • Cover: Two styles - area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads
  • Gasket: DC-58 & 85 have an optional rubber gasket for m
  • UL 94-5VA Flame Retardant ABS — Black Only
  • Heavy-Duty Design, 0.100" Wall Thickness
  • Screw-On Covers and Screws Included
  • Brass Inserts for Cover Removing and Refastening
  • Textured Surface
  • Internal PC Board Mounting Bosses
  • Stocked in Black and Lt. Gray; Available in Bone
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196789
Product Name Enclosur,Desktop;Instrument;ABS;8.25x5x3 in;Mounting Flange;General Use;Gray
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJC empty enclosure - flameproof enclosures ejc ex d iic 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details