POLYCASE® Enclos,Desktop;Instrument;ABS Plastc;6.12x4.62x2.25 in.;General Use;Gray;Utility DC-46 LIGHT GRAY

Description
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications closure Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone
Description
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications closure Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Suppliers

Company
Product
Description
Supplier Links
Enclos,Desktop;Instrument;ABS Plastc;6.12x4.62x2.25 in.;General Use;Gray;Utility - 70196774 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclos,Desktop;Instrument;ABS Plastc;6.12x4.62x2.25 in.;General Use;Gray;Utility
70196774
Enclos,Desktop;Instrument;ABS Plastc;6.12x4.62x2.25 in.;General Use;Gray;Utility 70196774
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications closure Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish

  • PC board mounting
  • Mounting flanges
  • Insert mold capability allows for custom molding without expensive tooling
  • Screw into threaded brass inserts for cover on⁄cover off applications closure
  • Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover
  • UL 94-5VA Flame Retardant ABS — Black Only
  • Heavy-Duty Design, 0.100" Wall Thickness
  • Screw-On Covers and Screws Included
  • Brass Inserts for Cover Removing and Refastening
  • Textured Surface
  • Internal PC Board Mounting Bosses
  • Stocked in Black and Lt. Gray; Available in Bone
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196774
Product Name Enclos,Desktop;Instrument;ABS Plastc;6.12x4.62x2.25 in.;General Use;Gray;Utility
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2137 - Newark, An Avnet Company
Specs
Length 1.67 inch (42.5 mm)
Width 9.45 inch (240 mm)
Depth 6.5 inch (165 mm)
View Details