POLYCASE® Enclos,Potting Box;Wallmount;ABS Plastic;3x0.87x3 in;Mounting Flange;General Use BF-030308

Description
ABS Plastic Enclosures for Electronics, UL94V-0 Standard, Black Color Mounting flanges Bonded to an internal ledge closure Ideal for Potting and Encapsulating UL 94-V0 Flame Retardant ABS Plastic Exact Fitting Covers, Glue-On Some Sizes Available with Optional Internal Mounting Bosses Stocked in Black
Description
ABS Plastic Enclosures for Electronics, UL94V-0 Standard, Black Color Mounting flanges Bonded to an internal ledge closure Ideal for Potting and Encapsulating UL 94-V0 Flame Retardant ABS Plastic Exact Fitting Covers, Glue-On Some Sizes Available with Optional Internal Mounting Bosses Stocked in Black

Suppliers

Company
Product
Description
Supplier Links
Enclos,Potting Box;Wallmount;ABS Plastic;3x0.87x3 in;Mounting Flange;General Use - 70196666 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclos,Potting Box;Wallmount;ABS Plastic;3x0.87x3 in;Mounting Flange;General Use
70196666
Enclos,Potting Box;Wallmount;ABS Plastic;3x0.87x3 in;Mounting Flange;General Use 70196666
ABS Plastic Enclosures for Electronics, UL94V-0 Standard, Black Color Mounting flanges Bonded to an internal ledge closure Ideal for Potting and Encapsulating UL 94-V0 Flame Retardant ABS Plastic Exact Fitting Covers, Glue-On Some Sizes Available with Optional Internal Mounting Bosses Stocked in Black

ABS Plastic Enclosures for Electronics, UL94V-0 Standard, Black Color

  • Mounting flanges
  • Bonded to an internal ledge closure
  • Ideal for Potting and Encapsulating
  • UL 94-V0 Flame Retardant ABS Plastic
  • Exact Fitting Covers, Glue-On
  • Some Sizes Available with Optional Internal Mounting Bosses
  • Stocked in Black
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196666
Product Name Enclos,Potting Box;Wallmount;ABS Plastic;3x0.87x3 in;Mounting Flange;General Use
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details