POLYCASE® Enclosure;Electronic;Desktop;Instrument,Flame Retard ABS Plastic;3X4X1.37 in.Blk AG-43MBT

Description
ABS plastic Body Material , PCB Mounting, 0.250 in. Mounting Boss Height textured finish surface.
Description
ABS plastic Body Material , PCB Mounting, 0.250 in. Mounting Boss Height textured finish surface.

Suppliers

Company
Product
Description
Supplier Links
Enclosure;Electronic;Desktop;Instrument,Flame Retard ABS Plastic;3X4X1.37 in.Blk - 70196560 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Electronic;Desktop;Instrument,Flame Retard ABS Plastic;3X4X1.37 in.Blk
70196560
Enclosure;Electronic;Desktop;Instrument,Flame Retard ABS Plastic;3X4X1.37 in.Blk 70196560
ABS plastic Body Material , PCB Mounting, 0.250 in. Mounting Boss Height textured finish surface.

ABS plastic Body Material , PCB Mounting, 0.250 in. Mounting Boss Height
textured finish surface.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196560
Product Name Enclosure;Electronic;Desktop;Instrument,Flame Retard ABS Plastic;3X4X1.37 in.Blk
Type Electronic and Instrument Enclosures
Length 3 inch (76.2 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 2372852 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details
Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0130 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details