Pololu Corporation 12V Electric Actuator Cylinder 2313

Description
LINEAR ACTUATOR MOTOR 12V Product overview: 2313 from Pololu Corporation is an Electric Actuator Cylinder for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include Electric Actuator Cylinder, Electric Actuators/Cylinders, electronic component, datasheet, replacement part, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1157-2313 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LINEAR ACTUATOR MOTOR 12V Product overview: 2313 from Pololu Corporation is an Electric Actuator Cylinder for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include Electric Actuator Cylinder, Electric Actuators/Cylinders, electronic component, datasheet, replacement part, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1157-2313 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V Electric Actuator Cylinder
1157-2313
12V Electric Actuator Cylinder 1157-2313
LINEAR ACTUATOR MOTOR 12V Product overview: 2313 from Pololu Corporation is an Electric Actuator Cylinder for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include Electric Actuator Cylinder, Electric Actuators/Cylinders, electronic component, datasheet, replacement part, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1157-2313 can be used for catalog matching and distributor lookup.

LINEAR ACTUATOR MOTOR 12V Product overview: 2313 from Pololu Corporation is an Electric Actuator Cylinder for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include Electric Actuator Cylinder, Electric Actuators/Cylinders, electronic component, datasheet, replacement part, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1157-2313 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Electric Rotary Actuators
Product Number 1157-2313
Product Name 12V Electric Actuator Cylinder
Operating Temperature -13 to 149 F (-25 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details
Electrical RotaryActuator - RHD1250 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 546mm x 690mm x 562mm
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details
Electric actuator - ESBF-LS-40-300-3P - Festo Corporation
Specs
Radial Load 29.22 lbs (13.25 kg)
Linear Stroke 11.81 inch (300 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details