Color: tea leaves
Weight: 22 ounces per linear yard, 682 1/8 grams per linear meter
Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I
Origin: Switzerland
Notes: The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1994 Pollack & Associates
| Pollack | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | 8025/03 |
| Product Name | Hanabishi Fabric |
| Material | Synthetic; Cotton; Natural; Polyester; Acrylic |