HIROSE PAPER MFG. CO., LTD. Polyester Fiber 100% Wet-Laid Nonwoven Fabric TH

Description
TH is a wet-laid nonwoven fabric made from 100% polyester. It comes in three types: 05TH with standard fibers, 15TH with thick fibers, and a super high-density type S. Each type offers specific features such as dimensional stability and resin impregnability. In particular, it demonstrates excellent thermal dimensional stability, smoothness, and resin adhesion, making it suitable not only for industrial use but also for a wide range of applications.
Request a Quote
Description
TH is a wet-laid nonwoven fabric made from 100% polyester. It comes in three types: 05TH with standard fibers, 15TH with thick fibers, and a super high-density type S. Each type offers specific features such as dimensional stability and resin impregnability. In particular, it demonstrates excellent thermal dimensional stability, smoothness, and resin adhesion, making it suitable not only for industrial use but also for a wide range of applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Tosashi, Japan
Polyester Fiber 100% Wet-Laid Nonwoven Fabric
TH
Polyester Fiber 100% Wet-Laid Nonwoven Fabric TH
TH is a wet-laid nonwoven fabric made from 100% polyester. It comes in three types: 05TH with standard fibers, 15TH with thick fibers, and a super high-density type S. Each type offers specific features such as dimensional stability and resin impregnability. In particular, it demonstrates excellent thermal dimensional stability, smoothness, and resin adhesion, making it suitable not only for industrial use but also for a wide range of applications.

TH is a wet-laid nonwoven fabric made from 100% polyester. It comes in three types: 05TH with standard fibers, 15TH with thick fibers, and a super high-density type S. Each type offers specific features such as dimensional stability and resin impregnability. In particular, it demonstrates excellent thermal dimensional stability, smoothness, and resin adhesion, making it suitable not only for industrial use but also for a wide range of applications.

Supplier's Site

Technical Specifications

  HIROSE PAPER MFG. CO., LTD.
Product Category Nonwovens
Product Number TH
Product Name Polyester Fiber 100% Wet-Laid Nonwoven Fabric
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features Chemical Resistance
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details