Pollack Diamondieu Fabric 2269/02

Description
Color: feather Weight: 21 1/4 ounces per linear yard, 658 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates
Description
Color: feather Weight: 21 1/4 ounces per linear yard, 658 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Diamondieu Fabric - 2269/02 - Pollack
New York, NY, USA
Diamondieu Fabric
2269/02
Diamondieu Fabric 2269/02
Color: feather Weight: 21 1/4 ounces per linear yard, 658 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates

Color: feather
Weight: 21 1/4 ounces per linear yard, 658 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2269/02
Product Name Diamondieu Fabric
Material Synthetic; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fiberglass - ARMATEX® SF 17 Premium - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details