Sugatsune America, Inc. CABINET LOCK - 7810-30NI 7810-30NI

Description
For use on right-handed doors (Lock for drawer application available by special order) High-security Million Lock dimple key keys are reversible. Turn the key 360° to lock or unlock Brass cylinder lock with stainless steel body One million key changes available Please specify keyed alike or differently when ordering Includes screws Available in Satin Nickel (NI), Chrome (CR) or Black (BL) finish Can be used with spacer 6810-SP, sold separately. See below Master key system available at a surcharge (Max. 2,520 key changes per master key.)
Description
For use on right-handed doors (Lock for drawer application available by special order) High-security Million Lock dimple key keys are reversible. Turn the key 360° to lock or unlock Brass cylinder lock with stainless steel body One million key changes available Please specify keyed alike or differently when ordering Includes screws Available in Satin Nickel (NI), Chrome (CR) or Black (BL) finish Can be used with spacer 6810-SP, sold separately. See below Master key system available at a surcharge (Max. 2,520 key changes per master key.)
Datasheet
Datasheet Summary
Powered by GS/AI

The 7810-30NI is a cabinet lock for right-handed doors, featuring a brass cylinder and 304 stainless steel body with a satin nickel finish. It accepts a high-security dimple key that is reversible and requires a full 360° rotation to lock or unlock. The lock is designed for door thicknesses of 28 to 30 mm and weighs 210 grams. It includes three keys and mounting screws. A master key system is available, supporting up to 2,520 key changes per master. The lock is compatible with the 6810-SP spacer, sold separately. One million key variations are available, with options for keyed alike or different configurations.

Datasheet Summary
Powered by GS/AI

The 7810-30NI is a cabinet lock for right-handed doors, featuring a brass cylinder and 304 stainless steel body with a satin nickel finish. It accepts a high-security dimple key that is reversible and requires a full 360° rotation to lock or unlock. The lock is designed for door thicknesses of 28 to 30 mm and weighs 210 grams. It includes three keys and mounting screws. A master key system is available, supporting up to 2,520 key changes per master. The lock is compatible with the 6810-SP spacer, sold separately. One million key variations are available, with options for keyed alike or different configurations.

Suppliers

Company
Product
Description
Supplier Links
CABINET LOCK - 7810-30NI - 7810-30NI - Sugatsune America, Inc.
Carson, CA, United States
CABINET LOCK - 7810-30NI
7810-30NI
CABINET LOCK - 7810-30NI 7810-30NI
For use on right-handed doors (Lock for drawer application available by special order) High-security Million Lock dimple key keys are reversible. Turn the key 360° to lock or unlock Brass cylinder lock with stainless steel body One million key changes available Please specify keyed alike or differently when ordering Includes screws Available in Satin Nickel (NI), Chrome (CR) or Black (BL) finish Can be used with spacer 6810-SP, sold separately. See below Master key system available at a surcharge (Max. 2,520 key changes per master key.)

  • For use on right-handed doors (Lock for drawer application available by special order)
  • High-security Million Lock dimple key
  • keys are reversible. Turn the key 360° to lock or unlock
  • Brass cylinder lock with stainless steel body
  • One million key changes available
  • Please specify keyed alike or differently when ordering
  • Includes screws
  • Available in Satin Nickel (NI), Chrome (CR) or Black (BL) finish
  • Can be used with spacer 6810-SP, sold separately. See below
  • Master key system available at a surcharge (Max. 2,520 key changes per master key.)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Locks
Product Number 7810-30NI
Product Name CABINET LOCK - 7810-30NI
Application Cabinet / Drawer
Unlock Full Specs
to access all available technical data

Similar Products