RS Components, Ltd. Hinges 7264062

Description
Stainless steel piano hinge, 70 x 50mm
Request a Quote
Description
Stainless steel piano hinge, 70 x 50mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 7264062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
7264062
Hinges 7264062
Stainless steel piano hinge, 70 x 50mm

Stainless steel piano hinge, 70 x 50mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 7264062
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 9174400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Hinges - 3308290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 2978646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 14 inch (356 mm)
Leaf Material Steel; Steel
View Details