RS Components, Ltd. Hinges 2845482

Description
RS PRO 16669S Hinge
Request a Quote
Description
RS PRO 16669S Hinge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2845482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2845482
Hinges 2845482
RS PRO 16669S Hinge

RS PRO 16669S Hinge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2845482
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Knuckle
Leaf Thickness 0.1181 inch (3 mm)
Length 4.84 inch (123 mm)
View Details
Hinges - 335156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9449 inch (24 mm)
Length 3.54 inch (90 mm)
View Details
Hinges - 7264087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 6.3 inch (160 mm)
View Details
Hinges - 726450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Hinge Pin
Leaf Thickness 0.0394 inch (1 mm)
Length 1.25 inch (31.8 mm)
View Details