PMC Engineering LLC Infrared Temperature Sensor for Motorsports KIR4 Series

Description
The KIR4 Series of miniature infrared temperature sensors offer a compact, robust and reliable solution for non - contact measurements in motor - sports and on - vehicle automotive applications. Typically used for tire research study, the sensor can be used to measure most surfaces found in a vehicle. The sensing element offers a linear voltage output. A calibration data sheet is supplied with each sensor and can be installed into most common ECUs and data logging systems. Construction is PEEK, a high temperature resistant material which protects the sensor from surrounding heat soak. Standard motorsports cable and sleeve used to protect from the harsh environments around the vehicle. For special applications we can modify the sensor design to exactly match custom specifications. The KIR4 Series are race proven in many formula around the world and offer a reliable and rugged solution for professional engineers. Features 32 ̊F to +400°F Range Lightweight PEEK 2:1 Optics IP65 Sealed 0.5 to 4.5V Output Applications Tire Temperature Track Temperature Engine Components
Description
The KIR4 Series of miniature infrared temperature sensors offer a compact, robust and reliable solution for non - contact measurements in motor - sports and on - vehicle automotive applications. Typically used for tire research study, the sensor can be used to measure most surfaces found in a vehicle. The sensing element offers a linear voltage output. A calibration data sheet is supplied with each sensor and can be installed into most common ECUs and data logging systems. Construction is PEEK, a high temperature resistant material which protects the sensor from surrounding heat soak. Standard motorsports cable and sleeve used to protect from the harsh environments around the vehicle. For special applications we can modify the sensor design to exactly match custom specifications. The KIR4 Series are race proven in many formula around the world and offer a reliable and rugged solution for professional engineers. Features 32 ̊F to +400°F Range Lightweight PEEK 2:1 Optics IP65 Sealed 0.5 to 4.5V Output Applications Tire Temperature Track Temperature Engine Components

Suppliers

Company
Product
Description
Supplier Links
Infrared Temperature Sensor for Motorsports - KIR4 Series - PMC Engineering LLC
Danbury, CT, USA
Infrared Temperature Sensor for Motorsports
KIR4 Series
Infrared Temperature Sensor for Motorsports KIR4 Series
The KIR4 Series of miniature infrared temperature sensors offer a compact, robust and reliable solution for non - contact measurements in motor - sports and on - vehicle automotive applications. Typically used for tire research study, the sensor can be used to measure most surfaces found in a vehicle. The sensing element offers a linear voltage output. A calibration data sheet is supplied with each sensor and can be installed into most common ECUs and data logging systems. Construction is PEEK, a high temperature resistant material which protects the sensor from surrounding heat soak. Standard motorsports cable and sleeve used to protect from the harsh environments around the vehicle. For special applications we can modify the sensor design to exactly match custom specifications. The KIR4 Series are race proven in many formula around the world and offer a reliable and rugged solution for professional engineers. Features 32 ̊F to +400°F Range Lightweight PEEK 2:1 Optics IP65 Sealed 0.5 to 4.5V Output Applications Tire Temperature Track Temperature Engine Components

The KIR4 Series of miniature infrared temperature sensors offer a compact, robust and reliable solution for non - contact measurements in motor - sports and on - vehicle automotive applications.

Typically used for tire research study, the sensor can be used to measure most surfaces found in a vehicle. The sensing element offers a linear voltage output. A calibration data sheet is supplied with each sensor and can be installed into most common ECUs and data logging systems.

Construction is PEEK, a high temperature resistant material which protects the sensor from surrounding heat soak. Standard motorsports cable and sleeve used to protect from the harsh environments around the vehicle.

For special applications we can modify the sensor design to exactly match custom specifications. The KIR4 Series are race proven in many formula around the world and offer a reliable and rugged solution for professional engineers.

Features

  • 32 ̊F to +400°F Range
  • Lightweight PEEK
  • 2:1 Optics
  • IP65 Sealed
  • 0.5 to 4.5V Output

Applications

  • Tire Temperature
  • Track Temperature
  • Engine
  • Components
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Noncontact Infrared Temperature Sensors
Product Number KIR4 Series
Product Name Infrared Temperature Sensor for Motorsports
Category Sensor/Transducer
Electrical Output Voltage
Temperature Range -5 to 265 F (-21 to 129 C)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

CTi G5 - OPTCTIG5 - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Temperature Range 122 to 3002 F (50 to 1650 C)
View Details
Roadstone Thermometer - RT8A/RT80A - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current
View Details
Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Voltage; Switched; Serial
Temperature Range -40 to 1832 F (-40 to 1000 C)
View Details