PMC Engineering LLC Miniature Infrared Temperature Sensor for Motorsports KIR3 Series

Description
The KIR3 Series of miniature infra-red temperature sensors offers noncontact measurement of tires, carbon & steel brake rotors, clutch and engine temperatures. The KIR3 can be setup ready to use or we can supply user friendly software and programming lead for a customer to setup or re-range the sensor for a different application. Typical applications include: Brakes - Tires - Clutch - Air Intake - Cabin Temperature Features Fully Programmable Miniature Size 0.55 inches in diameter Range -5°F to 1800°F 10:1 Optics 0-5V Output
Description
The KIR3 Series of miniature infra-red temperature sensors offers noncontact measurement of tires, carbon & steel brake rotors, clutch and engine temperatures. The KIR3 can be setup ready to use or we can supply user friendly software and programming lead for a customer to setup or re-range the sensor for a different application. Typical applications include: Brakes - Tires - Clutch - Air Intake - Cabin Temperature Features Fully Programmable Miniature Size 0.55 inches in diameter Range -5°F to 1800°F 10:1 Optics 0-5V Output

Suppliers

Company
Product
Description
Supplier Links
Miniature Infrared Temperature Sensor for Motorsports - KIR3 Series - PMC Engineering LLC
Danbury, CT, USA
Miniature Infrared Temperature Sensor for Motorsports
KIR3 Series
Miniature Infrared Temperature Sensor for Motorsports KIR3 Series
The KIR3 Series of miniature infra-red temperature sensors offers noncontact measurement of tires, carbon & steel brake rotors, clutch and engine temperatures. The KIR3 can be setup ready to use or we can supply user friendly software and programming lead for a customer to setup or re-range the sensor for a different application. Typical applications include: Brakes - Tires - Clutch - Air Intake - Cabin Temperature Features Fully Programmable Miniature Size 0.55 inches in diameter Range -5°F to 1800°F 10:1 Optics 0-5V Output

The KIR3 Series of miniature infra-red temperature sensors offers noncontact measurement of tires, carbon & steel brake rotors, clutch and engine temperatures. The KIR3 can be setup ready to use or we can supply user friendly software and programming lead for a customer to setup or re-range the sensor for a different application.

Typical applications include: Brakes - Tires - Clutch - Air Intake - Cabin Temperature

Features

  • Fully Programmable
  • Miniature Size 0.55 inches in diameter
  • Range -5°F to 1800°F
  • 10:1 Optics
  • 0-5V Output
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Noncontact Infrared Temperature Sensors
Product Number KIR3 Series
Product Name Miniature Infrared Temperature Sensor for Motorsports
Category Sensor/Transducer
Electrical Output Voltage
Temperature Range -5 to 1800 F (-21 to 982 C)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

CSvision R1M - OPTCSVIR1M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector
Temperature Range 1022 to 6332 F (550 to 3500 C)
View Details
Infrared Scanning System - HotSpotIR - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current; Switched
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF22 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -58 to 1832 F (-50 to 1000 C)
View Details
Infrared Thermometers - 2068743 - RS Components, Ltd.
Specs
Ratio: Distance / Spot Size 60
View Details