PLX Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8606-BA50BIG PEX8606-BA50BIG

Description
Manufacturer: PLX Win Source Part Number: 759609-PEX8606-BA50B IG Reference case: PBGA196 Alternative Parts (Cross-Reference): PEX8505-AA25BIG; PEX8606-BA50BI G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: PLX Win Source Part Number: 759609-PEX8606-BA50B IG Reference case: PBGA196 Alternative Parts (Cross-Reference): PEX8505-AA25BIG; PEX8606-BA50BI G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8606-BA50BIG - 759609-PEX8606-BA50BIG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8606-BA50BIG
759609-PEX8606-BA50BIG
Interface - Interface - Analog Switches - Special Purpose - PEX8606-BA50BIG 759609-PEX8606-BA50BIG
Manufacturer: PLX Win Source Part Number: 759609-PEX8606-BA50B IG Reference case: PBGA196 Alternative Parts (Cross-Reference): PEX8505-AA25BIG; PEX8606-BA50BI G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: PLX
Win Source Part Number: 759609-PEX8606-BA50BIG
Reference case: PBGA196
Alternative Parts (Cross-Reference): PEX8505-AA25BIG; PEX8606-BA50BI G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 759609-PEX8606-BA50BIG
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8606-BA50BIG
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4230TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-5034 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
QFN Interface Transceiver IC - 702-SI32177-B-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers