Pletronics, Inc. VCXO CMOS Oscillator VHA6

Description
Pletronics’ VHA6 Series is a voltage controlledcrystal oscillator with a CMOS output. This model uses fundamental mode crystalswith no multiplication circuits. Tape and Reel or tube packaging is available. 1.7 to 108 MHz 5x7 mm Ceramic LCC Package Voltage Control Function on pad 1 Enable/ Disable Function on pad 2
Datasheet
Description
Pletronics’ VHA6 Series is a voltage controlledcrystal oscillator with a CMOS output. This model uses fundamental mode crystalswith no multiplication circuits. Tape and Reel or tube packaging is available. 1.7 to 108 MHz 5x7 mm Ceramic LCC Package Voltage Control Function on pad 1 Enable/ Disable Function on pad 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCXO CMOS Oscillator - VHA6 - Pletronics, Inc.
Lynnwood, WA, United States
VCXO CMOS Oscillator
VHA6
VCXO CMOS Oscillator VHA6
Pletronics’ VHA6 Series is a voltage controlledcrystal oscillator with a CMOS output. This model uses fundamental mode crystalswith no multiplication circuits. Tape and Reel or tube packaging is available. 1.7 to 108 MHz 5x7 mm Ceramic LCC Package Voltage Control Function on pad 1 Enable/ Disable Function on pad 2

Pletronics’ VHA6 Series is a voltage controlledcrystal oscillator with a CMOS output.

This model uses fundamental mode crystalswith no multiplication circuits.

Tape and Reel or tube packaging is available.

  • 1.7 to 108 MHz
  • 5x7 mm Ceramic LCC Package
  • Voltage Control Function on pad 1
  • Enable/ Disable Function on pad 2
Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number VHA6
Product Name VCXO CMOS Oscillator
Oscillator Type VCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 1.7 to 108 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillators - 500DLAA100M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Programmable Timers and Oscillators - LM555J/883 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details