Pletronics, Inc. TCXO or TCVCXO Oscillator UCF4

Description
Features: Pletronics’ UCF4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Clipped Sine Wave Output 1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency
Datasheet
Description
Features: Pletronics’ UCF4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Clipped Sine Wave Output 1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCXO or TCVCXO Oscillator - UCF4 - Pletronics, Inc.
Lynnwood, WA, United States
TCXO or TCVCXO Oscillator
UCF4
TCXO or TCVCXO Oscillator UCF4
Features: Pletronics’ UCF4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Clipped Sine Wave Output 1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency

Features:

Pletronics’ UCF4 Series Temperature Compensated Crystal Oscillator

Optional Voltage Control Function

Clipped Sine Wave Output

1.8V to 3.3V nominal Supply Voltage

10 -40 MHz Frequency

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number UCF4
Product Name TCXO or TCVCXO Oscillator
Oscillator Type TCXO; TCVCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510ACA8M70400CAG - Richardson RFPD
Specs
Frequency 8.7 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specialty Logic - SN74LVC1GX04DRLR - ODG (Origin Data Global)
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details