Pletronics, Inc. TCXO or TCVCXO Oscillator TSA4

Description
Features: Pletronics’ TSA4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function CMOS Output 1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency
Datasheet
Description
Features: Pletronics’ TSA4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function CMOS Output 1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCXO or TCVCXO Oscillator - TSA4 - Pletronics, Inc.
Lynnwood, WA, United States
TCXO or TCVCXO Oscillator
TSA4
TCXO or TCVCXO Oscillator TSA4
Features: Pletronics’ TSA4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function CMOS Output 1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency

Features:

Pletronics’ TSA4 Series Temperature Compensated Crystal Oscillator

Optional Voltage Control Function

CMOS Output

1.8V to 3.3V nominal Supply Voltage

10 -40 MHz Frequency

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number TSA4
Product Name TCXO or TCVCXO Oscillator
Oscillator Type TCXO; TCVCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CA0555M96 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - 863-510ABA1M00000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - SE556J - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details