Pletronics, Inc. TCXO or TCVCXO Oscillator THD4

Description
Features: Pletronics’ THD4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up CMOS Output 2.8V to 3.3V nominal Supply Voltage
Datasheet
Description
Features: Pletronics’ THD4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up CMOS Output 2.8V to 3.3V nominal Supply Voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCXO or TCVCXO Oscillator - THD4 - Pletronics, Inc.
Lynnwood, WA, United States
TCXO or TCVCXO Oscillator
THD4
TCXO or TCVCXO Oscillator THD4
Features: Pletronics’ THD4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up CMOS Output 2.8V to 3.3V nominal Supply Voltage

Features:

Pletronics’ THD4 Series Temperature Compensated Crystal Oscillator

Optional Voltage Control Function

Low Power / Fast Warm Up

CMOS Output

2.8V to 3.3V nominal Supply Voltage

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number THD4
Product Name TCXO or TCVCXO Oscillator
Oscillator Type TCXO; TCVCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8.19 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S7 - S73305-33.3333-30-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.33 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ACB25M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details