Pletronics, Inc. Stratum-III Type TCXO or TCVCXO Oscillator THD3

Description
Features: Pletronics’ THD3 Stratum-III Type Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up CMOS Output 2.8V to 3.3V nominal Supply Voltage
Datasheet
Description
Features: Pletronics’ THD3 Stratum-III Type Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up CMOS Output 2.8V to 3.3V nominal Supply Voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stratum-III Type TCXO or TCVCXO  Oscillator - THD3 - Pletronics, Inc.
Lynnwood, WA, United States
Stratum-III Type TCXO or TCVCXO Oscillator
THD3
Stratum-III Type TCXO or TCVCXO Oscillator THD3
Features: Pletronics’ THD3 Stratum-III Type Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up CMOS Output 2.8V to 3.3V nominal Supply Voltage

Features:

Pletronics’ THD3 Stratum-III Type Series Temperature Compensated Crystal Oscillator

Optional Voltage Control Function

Low Power / Fast Warm Up

CMOS Output

2.8V to 3.3V nominal Supply Voltage

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number THD3
Product Name Stratum-III Type TCXO or TCVCXO Oscillator
Oscillator Type TCXO; TCVCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8.19 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Pin Configurable-Selectable Oscillators - CY2XF24LXI009T - Shenzhen Shengyu Electronics Technology Limited
Specs
Oscillator Type XO; XO (Standard)
Operating Temperature -40 to 85 C (-40 to 185 F)
Output Type ECL; PECL; LVPECL; LVPECL
View Details
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - 863-510ABB156M250BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details