Pletronics, Inc. Stratum-III Type TCXO or TCVCXO Oscillator TCD3

Description
Features: Pletronics’ TCD3 Stratum-III Type Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up Clipped Sine Wave Output 2.8V to 3.3V nominal Supply Voltage
Datasheet
Description
Features: Pletronics’ TCD3 Stratum-III Type Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up Clipped Sine Wave Output 2.8V to 3.3V nominal Supply Voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stratum-III Type TCXO or TCVCXO  Oscillator - TCD3 - Pletronics, Inc.
Lynnwood, WA, United States
Stratum-III Type TCXO or TCVCXO Oscillator
TCD3
Stratum-III Type TCXO or TCVCXO Oscillator TCD3
Features: Pletronics’ TCD3 Stratum-III Type Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up Clipped Sine Wave Output 2.8V to 3.3V nominal Supply Voltage

Features:

Pletronics’ TCD3 Stratum-III Type Series Temperature Compensated Crystal Oscillator

Optional Voltage Control Function

Low Power / Fast Warm Up

Clipped Sine Wave Output

2.8V to 3.3V nominal Supply Voltage

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number TCD3
Product Name Stratum-III Type TCXO or TCVCXO Oscillator
Oscillator Type TCXO; TCVCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8.19 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073M-80 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 80 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Oscillators - 510BAA-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - LMC555CN/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers