Pletronics, Inc. TCXO or TCVCXO Oscillator TCA4

Description
Features: Pletronics’ TCA4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function AC Coupled Clipped Sine Wave Output1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency
Datasheet
Description
Features: Pletronics’ TCA4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function AC Coupled Clipped Sine Wave Output1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCXO or TCVCXO Oscillator - TCA4 - Pletronics, Inc.
Lynnwood, WA, United States
TCXO or TCVCXO Oscillator
TCA4
TCXO or TCVCXO Oscillator TCA4
Features: Pletronics’ TCA4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function AC Coupled Clipped Sine Wave Output1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency

Features:

Pletronics’ TCA4 Series Temperature Compensated Crystal Oscillator

Optional Voltage Control Function

AC Coupled Clipped Sine Wave Output1.8V to 3.3V nominal Supply Voltage

10 -40 MHz Frequency

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number TCA4
Product Name TCXO or TCVCXO Oscillator
Oscillator Type TCXO; TCVCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CA0555CE - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510ABA106M250AAG - Richardson RFPD
Specs
Frequency 106 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CDG4 - 1269077-TLC556CDG4 - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount
Frequency 2.1 MHz
View Details
3 suppliers