Pletronics, Inc. Stratum-III Type TCXO or TCVCXO Oscillator TCA3

Description
Features: Pletronics’ TCA3 Stratum-III Type Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up Clipped Sine Wave Output 2.8V to 3.3V nominal Supply Voltage
Datasheet
Description
Features: Pletronics’ TCA3 Stratum-III Type Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up Clipped Sine Wave Output 2.8V to 3.3V nominal Supply Voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stratum-III Type TCXO or TCVCXO  Oscillator - TCA3 - Pletronics, Inc.
Lynnwood, WA, United States
Stratum-III Type TCXO or TCVCXO Oscillator
TCA3
Stratum-III Type TCXO or TCVCXO Oscillator TCA3
Features: Pletronics’ TCA3 Stratum-III Type Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up Clipped Sine Wave Output 2.8V to 3.3V nominal Supply Voltage

Features:

Pletronics’ TCA3 Stratum-III Type Series Temperature Compensated Crystal Oscillator

Optional Voltage Control Function

Low Power / Fast Warm Up

Clipped Sine Wave Output

2.8V to 3.3V nominal Supply Voltage

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number TCA3
Product Name Stratum-III Type TCXO or TCVCXO Oscillator
Oscillator Type TCXO; TCVCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8.19 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF23LXI625T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 78.12 to 625 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4 Pin Oscillator S7 - S75010T-1.8432-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 1.84 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 863-510ABB125M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details