Pletronics, Inc. CMOS Clock Oscillator SM55J 3.3V

Description
Features Pletronics’ SM55J Series is a quartz crystal controlled precision square wave oscillator CMOS Output (will interface with TTL devices) Enable/Disable Function includes low standby power Low Jitter 3.3V nominal Supply Voltage 1.25-170 MHz Frequency Range Applications Driving A/Ds, D/As, FPGAs Digital Video Ethernet, GbE Medical Storage Area Networking COTS Broad Band Access SONET/ SDH/ DWDM Base Stations/ Picocell Test & Measurement
Datasheet
Description
Features Pletronics’ SM55J Series is a quartz crystal controlled precision square wave oscillator CMOS Output (will interface with TTL devices) Enable/Disable Function includes low standby power Low Jitter 3.3V nominal Supply Voltage 1.25-170 MHz Frequency Range Applications Driving A/Ds, D/As, FPGAs Digital Video Ethernet, GbE Medical Storage Area Networking COTS Broad Band Access SONET/ SDH/ DWDM Base Stations/ Picocell Test & Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMOS Clock Oscillator - SM55J 3.3V - Pletronics, Inc.
Lynnwood, WA, United States
CMOS Clock Oscillator
SM55J 3.3V
CMOS Clock Oscillator SM55J 3.3V
Features Pletronics’ SM55J Series is a quartz crystal controlled precision square wave oscillator CMOS Output (will interface with TTL devices) Enable/Disable Function includes low standby power Low Jitter 3.3V nominal Supply Voltage 1.25-170 MHz Frequency Range Applications Driving A/Ds, D/As, FPGAs Digital Video Ethernet, GbE Medical Storage Area Networking COTS Broad Band Access SONET/ SDH/ DWDM Base Stations/ Picocell Test & Measurement

Features

  • Pletronics’ SM55J Series is a quartz crystal controlled precision square wave oscillator
  • CMOS Output (will interface with TTL devices)
  • Enable/Disable Function includes low standby power
  • Low Jitter
  • 3.3V nominal Supply Voltage
  • 1.25-170 MHz Frequency Range

Applications

Driving A/Ds, D/As, FPGAs

Digital Video

Ethernet, GbE

Medical

Storage Area Networking

COTS

Broad Band Access

SONET/ SDH/ DWDM

Base Stations/ Picocell

Test & Measurement

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number SM55J 3.3V
Product Name CMOS Clock Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 1.25 to 170 MHz
Frequency Stability 20 to 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4541BM - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-100+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Crystal Oscillators - 8150440 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details