Platinum Tools, Inc. J-Hook, Polypropylene/steel, 4In; Cable Clamp / Clip Type Platinum Tools HPH64AC-25

Description
J-HOOK, POLYPROPYLENE/STEEL, 4IN; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4"; Cable Clamp / Clip Material:PP (Polypropylene), Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:
Datasheet
Description
J-HOOK, POLYPROPYLENE/STEEL, 4IN; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4"; Cable Clamp / Clip Material:PP (Polypropylene), Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
J-Hook, Polypropylene/steel, 4In; Cable Clamp / Clip Type Platinum Tools - 52AC1280 - Newark, An Avnet Company
Chicago, IL, United States
J-Hook, Polypropylene/steel, 4In; Cable Clamp / Clip Type Platinum Tools
52AC1280
J-Hook, Polypropylene/steel, 4In; Cable Clamp / Clip Type Platinum Tools 52AC1280
J-HOOK, POLYPROPYLENE/STEEL, 4IN; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4"; Cable Clamp / Clip Material:PP (Polypropylene), Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:

J-HOOK, POLYPROPYLENE/STEEL, 4IN; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4"; Cable Clamp / Clip Material:PP (Polypropylene), Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 52AC1280
Product Name J-Hook, Polypropylene/steel, 4In; Cable Clamp / Clip Type Platinum Tools
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2682722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details