Platinum Tools, Inc. J-Hook, Polypropylene/steel, 1In; Cable Clamp / Clip Type Platinum Tools HPH16AC-25

Description
J-HOOK, POLYPROPYLENE/STEEL, 1IN; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1"; Cable Clamp / Clip Material:PP (Polypropylene), Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:
Datasheet
Description
J-HOOK, POLYPROPYLENE/STEEL, 1IN; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1"; Cable Clamp / Clip Material:PP (Polypropylene), Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
J-Hook, Polypropylene/steel, 1In; Cable Clamp / Clip Type Platinum Tools - 52AC1271 - Newark, An Avnet Company
Chicago, IL, United States
J-Hook, Polypropylene/steel, 1In; Cable Clamp / Clip Type Platinum Tools
52AC1271
J-Hook, Polypropylene/steel, 1In; Cable Clamp / Clip Type Platinum Tools 52AC1271
J-HOOK, POLYPROPYLENE/STEEL, 1IN; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1"; Cable Clamp / Clip Material:PP (Polypropylene), Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:

J-HOOK, POLYPROPYLENE/STEEL, 1IN; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1"; Cable Clamp / Clip Material:PP (Polypropylene), Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 52AC1271
Product Name J-Hook, Polypropylene/steel, 1In; Cable Clamp / Clip Type Platinum Tools
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2776624 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Polypropylene
View Details
SBS ® Mini Cable Clamp Accessory Kit - B02597G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details