Plastifab Industries 4" Rigid PVC Rod 65-0019

Description
It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually an amorphous thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics.
Description
It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually an amorphous thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics.

Suppliers

Company
Product
Description
Supplier Links
4
Montreal, Quebec, Canada
4" Rigid PVC Rod
65-0019
4" Rigid PVC Rod 65-0019
It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually an amorphous thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics.

It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually an amorphous thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 65-0019
Product Name 4" Rigid PVC Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
End plate - 280-338 - WAGO
Specs
Form / Shape Plate
Thickness 1.03 inch (26.1 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK Thin-film - APTIV® 1102-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details