Plastifab Industries 6" Polypropylene Rod 63-0021

Description
PP, a polyolefin, is a thermoplastic made by the polymerization of propylene gas, a by-product of petroleum refining. Various techniques can vary the physical, chemical or mechanical properties of PP. PP offers a good balance of thermal, chemical and electrical properties with moderate strength. It possesses a good strength to weight ratio. Because it has such a hard, high gloss surface, PP is ideally suited to environments where there is concern for bacteria build up that can interfere with flow. PP is approved for direct food contact. It has good insulating properties. Its excellent arc resistance and dielectric strength allows PP to be used extensively in electrical applications. PP has a good resistance to chemicals and solvents, including aqueous, salts, acids or alkaline solution. IT also has very low permeability to water vapor and gases. The resins are attacked, by halogens, fuming nitric acid and other oxidizing agents, and by aromatic and chlorinated hydrocarbons at high temperatures. While designing with PP the coefficient of thermal expansion, modulus of elasticity and its compressive strengths need to be considered. PP can be fabricated with standard woodworking tools. It can be butt welded, extrusion welded, fusion welded and spun welded. Applications: -
Description
PP, a polyolefin, is a thermoplastic made by the polymerization of propylene gas, a by-product of petroleum refining. Various techniques can vary the physical, chemical or mechanical properties of PP. PP offers a good balance of thermal, chemical and electrical properties with moderate strength. It possesses a good strength to weight ratio. Because it has such a hard, high gloss surface, PP is ideally suited to environments where there is concern for bacteria build up that can interfere with flow. PP is approved for direct food contact. It has good insulating properties. Its excellent arc resistance and dielectric strength allows PP to be used extensively in electrical applications. PP has a good resistance to chemicals and solvents, including aqueous, salts, acids or alkaline solution. IT also has very low permeability to water vapor and gases. The resins are attacked, by halogens, fuming nitric acid and other oxidizing agents, and by aromatic and chlorinated hydrocarbons at high temperatures. While designing with PP the coefficient of thermal expansion, modulus of elasticity and its compressive strengths need to be considered. PP can be fabricated with standard woodworking tools. It can be butt welded, extrusion welded, fusion welded and spun welded. Applications: -

Suppliers

Company
Product
Description
Supplier Links
6
Montreal, Quebec, Canada
6" Polypropylene Rod
63-0021
6" Polypropylene Rod 63-0021
PP, a polyolefin, is a thermoplastic made by the polymerization of propylene gas, a by-product of petroleum refining. Various techniques can vary the physical, chemical or mechanical properties of PP. PP offers a good balance of thermal, chemical and electrical properties with moderate strength. It possesses a good strength to weight ratio. Because it has such a hard, high gloss surface, PP is ideally suited to environments where there is concern for bacteria build up that can interfere with flow. PP is approved for direct food contact. It has good insulating properties. Its excellent arc resistance and dielectric strength allows PP to be used extensively in electrical applications. PP has a good resistance to chemicals and solvents, including aqueous, salts, acids or alkaline solution. IT also has very low permeability to water vapor and gases. The resins are attacked, by halogens, fuming nitric acid and other oxidizing agents, and by aromatic and chlorinated hydrocarbons at high temperatures. While designing with PP the coefficient of thermal expansion, modulus of elasticity and its compressive strengths need to be considered. PP can be fabricated with standard woodworking tools. It can be butt welded, extrusion welded, fusion welded and spun welded. Applications: -

PP, a polyolefin, is a thermoplastic made by the polymerization of propylene gas, a by-product of petroleum refining. Various techniques can vary the physical, chemical or mechanical properties of PP. PP offers a good balance of thermal, chemical and electrical properties with moderate strength. It possesses a good strength to weight ratio. Because it has such a hard, high gloss surface, PP is ideally suited to environments where there is concern for bacteria build up that can interfere with flow. PP is approved for direct food contact. It has good insulating properties. Its excellent arc resistance and dielectric strength allows PP to be used extensively in electrical applications. PP has a good resistance to chemicals and solvents, including aqueous, salts, acids or alkaline solution. IT also has very low permeability to water vapor and gases. The resins are attacked, by halogens, fuming nitric acid and other oxidizing agents, and by aromatic and chlorinated hydrocarbons at high temperatures. While designing with PP the coefficient of thermal expansion, modulus of elasticity and its compressive strengths need to be considered. PP can be fabricated with standard woodworking tools. It can be butt welded, extrusion welded, fusion welded and spun welded. Applications: -

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 63-0021
Product Name 6" Polypropylene Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Rubber Sheets - 2027913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.3937 inch (10 mm)
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details