Plastifab Industries 6" LDPE Rod 60-0021

Description
LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.
Description
LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.

Suppliers

Company
Product
Description
Supplier Links
6
Montreal, Quebec, Canada
6" LDPE Rod
60-0021
6" LDPE Rod 60-0021
LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.

LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 60-0021
Product Name 6" LDPE Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
End plate - 279-339 - WAGO
Specs
Form / Shape Plate
Thickness 1.06 inch (27 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details