Plastifab Industries 5" Polycarbonate Rod 4 ft lg 58-0020-48

Description
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.
Description
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.

Suppliers

Company
Product
Description
Supplier Links
5
Montreal, Quebec, Canada
5" Polycarbonate Rod 4 ft lg
58-0020-48
5" Polycarbonate Rod 4 ft lg 58-0020-48
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.

Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 58-0020-48
Product Name 5" Polycarbonate Rod 4 ft lg
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
End plate - 280-313 - WAGO
Specs
Form / Shape Plate
Thickness 1.34 inch (34 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
STAYSTIK ® 672 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics; Semiconductors or IC Packaging
View Details