Plastifab Industries 3" Polycarbonate Rod Black 58-0016-B

Description
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.
Description
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.

Suppliers

Company
Product
Description
Supplier Links
3
Montreal, Quebec, Canada
3" Polycarbonate Rod Black
58-0016-B
3" Polycarbonate Rod Black 58-0016-B
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.

Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile properties than the unfilled polycarbonate.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 58-0016-B
Product Name 3" Polycarbonate Rod Black
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
Autotex Softouch -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
View Details
Fence Privacy -Fence Slats - FinLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details