Plastifab Industries 5" Acetal Rod Nat. 185-5000

Description
Acetal is a fantastic engineering plastic that has numerous advantages over other materials and therefore has numerous unique applications that makes it one of the most popular engineering plastics. The operating temperatures for Acetal are very good. The minimum advised operating temperature for Acetal rod is a very respectable -50°C. The higher end of the operating temperature range is just as useful with a maximum continuous service temperature of between plus 100°C and plus 115°C. The maximum short term service temperature for Acetal is plus 140°C. Acetal has excellent chemical resistance and very low moisture absorption. Acetal received the Food & Drug Administration approval and also the marine industry for the fact that Acetal is non hydroscopic the finished machined product will not expand or swell due to moisture absorption.
Description
Acetal is a fantastic engineering plastic that has numerous advantages over other materials and therefore has numerous unique applications that makes it one of the most popular engineering plastics. The operating temperatures for Acetal are very good. The minimum advised operating temperature for Acetal rod is a very respectable -50°C. The higher end of the operating temperature range is just as useful with a maximum continuous service temperature of between plus 100°C and plus 115°C. The maximum short term service temperature for Acetal is plus 140°C. Acetal has excellent chemical resistance and very low moisture absorption. Acetal received the Food & Drug Administration approval and also the marine industry for the fact that Acetal is non hydroscopic the finished machined product will not expand or swell due to moisture absorption.

Suppliers

Company
Product
Description
Supplier Links
5
Montreal, Quebec, Canada
5" Acetal Rod Nat.
185-5000
5" Acetal Rod Nat. 185-5000
Acetal is a fantastic engineering plastic that has numerous advantages over other materials and therefore has numerous unique applications that makes it one of the most popular engineering plastics. The operating temperatures for Acetal are very good. The minimum advised operating temperature for Acetal rod is a very respectable -50°C. The higher end of the operating temperature range is just as useful with a maximum continuous service temperature of between plus 100°C and plus 115°C. The maximum short term service temperature for Acetal is plus 140°C. Acetal has excellent chemical resistance and very low moisture absorption. Acetal received the Food & Drug Administration approval and also the marine industry for the fact that Acetal is non hydroscopic the finished machined product will not expand or swell due to moisture absorption.

Acetal is a fantastic engineering plastic that has numerous advantages over other materials and therefore has numerous unique applications that makes it one of the most popular engineering plastics. The operating temperatures for Acetal are very good. The minimum advised operating temperature for Acetal rod is a very respectable -50°C. The higher end of the operating temperature range is just as useful with a maximum continuous service temperature of between plus 100°C and plus 115°C. The maximum short term service temperature for Acetal is plus 140°C. Acetal has excellent chemical resistance and very low moisture absorption. Acetal received the Food & Drug Administration approval and also the marine industry for the fact that Acetal is non hydroscopic the finished machined product will not expand or swell due to moisture absorption.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 185-5000
Product Name 5" Acetal Rod Nat.
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
End plate - 282-332 - WAGO
Specs
Form / Shape Plate
Thickness 1.45 inch (36.8 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details