Plastifab Industries 1/2" Ultem 2300 30% GF Plate 128-0500

Description
Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.
Description
Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.

Suppliers

Company
Product
Description
Supplier Links
1/2
Montreal, Quebec, Canada
1/2" Ultem 2300 30% GF Plate
128-0500
1/2" Ultem 2300 30% GF Plate 128-0500
Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.

Ultem® is an amorphous thermoplastic polyetherimide (PEI) made from Sabic Innovative Plastics' Ultem® 1000 and 2000 series resins. The unreinforced 1000 series materials are translucent amber in color, and combine exceptional mechanical, thermal, and electrical properties. The addition of glass fiber reinforcement in the 2000 series, provide Ultem® with both greater tensile strength and rigidity, while also improving dimensional stability.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 128-0500
Product Name 1/2" Ultem 2300 30% GF Plate
Form / Shape Plate
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
Autoflex EB -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
View Details
Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details