XLPB317P22BRK -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLPB317P22BRK
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLPB317P22BRK |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
132 lbs (60 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
0.9449 inch (24 mm)
View Details
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
331 lbs (150 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details