XLP327P19 -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLP327P19
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLP327P19 |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Wheel Type
Flat-Shaped Roller
Features
Threaded Stem
Wheel Width
2 inch (50.8 mm)
View Details
Maximum Load
132 lbs (60 kg)
Wheel Diameter
2.95 inch (75 mm)
Wheel Width
0.9449 inch (24 mm)
View Details