XLP324 -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLP324
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Medium duty pressed steel castor
XLP324
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLP324 |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Swivel Plate Caster
|
|
Maximum Load
|
99.22 lbs (45 kg)
|
|
Wheel Diameter
|
2.95 inch (75 mm)
|
|
Wheel Width
|
0.8661 inch (22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
516 lbs (234 kg)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
551 lbs (250 kg)
Wheel Diameter
4.92 inch (125 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details