XLE313G -- MEDIUM DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Medium duty pressed steel castor
XLE313G
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Medium duty pressed steel castor
XLE313G
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
XLE313G |
|
Product Name
|
Medium duty pressed steel castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Flat-Shaped Roller
Features
Threaded Stem
Wheel Width
7.88 inch (200 mm)
View Details
Maximum Load
99.22 lbs (45 kg)
Wheel Diameter
1.18 inch (30 mm)
Wheel Width
0.7874 inch (20 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details