Hub Material: polypropylene
Tire Material: Rubber
| Plasticwheels Ltd. | |
|---|---|
| Product Category | Casters |
| Product Number | XL5PSBWBH12 |
| Product Name | Medium duty pressed steel castor |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Rubber/Plastic |
| Maximum Load | 198 lbs (90 kg) |
| Wheel Diameter | 4.92 inch (125 mm) |