Plasticwheels Ltd. Anti Static Medium duty pressed steel castor XL5PSBASPR

Description
Hub Material: polypropylene Tire Material: Rubber
Description
Hub Material: polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Anti Static Medium duty pressed steel castor - XL5PSBASPR - Plasticwheels Ltd.
Rugeley, United Kingdom
Anti Static Medium duty pressed steel castor
XL5PSBASPR
Anti Static Medium duty pressed steel castor XL5PSBASPR
Hub Material: polypropylene Tire Material: Rubber

Hub Material: polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number XL5PSBASPR
Product Name Anti Static Medium duty pressed steel castor
Caster Type Swivel Plate Caster
Wheel Type Rubber/Plastic
Maximum Load 70.56 lbs (32 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/WHT - CAPF-75/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
Castor Wheels - 2391405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details