Plasticwheels Ltd. Polyurethane tyre on cast iron centre WSU8LRB

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Polyurethane tyre on cast iron centre - WSU8LRB - Plasticwheels Ltd.
Rugeley, United Kingdom
Polyurethane tyre on cast iron centre
WSU8LRB
Polyurethane tyre on cast iron centre WSU8LRB
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WSU8LRB
Product Name Polyurethane tyre on cast iron centre
Wheel Type Rubber/Metal
Maximum Load 2304 lbs (1045 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6219569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
TPR SERIES: Thermoplastic Rubber Wheels - 408TPRG0 - PJ Company
Specs
Maximum Load 250 lbs (113 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.38 inch (34.92 mm)
View Details