Plasticwheels Ltd. Polyurethane tyre on cast iron centre WSU83TM

Description
Hub Material: Extra Duty Cast Iron Tire Material: Rubber
Description
Hub Material: Extra Duty Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Polyurethane tyre on cast iron centre - WSU83TM - Plasticwheels Ltd.
Rugeley, United Kingdom
Polyurethane tyre on cast iron centre
WSU83TM
Polyurethane tyre on cast iron centre WSU83TM
Hub Material: Extra Duty Cast Iron Tire Material: Rubber

Hub Material: Extra Duty Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WSU83TM
Product Name Polyurethane tyre on cast iron centre
Wheel Type Rubber/Metal
Maximum Load 2800 lbs (1270 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Ductile Steel Wheel - W-4-DUC-9100-DBO - Caster Warehouse Inc.
Specs
Wheel Type Metal
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 4 inch (102 mm)
View Details