Plasticwheels Ltd. Polyurethane tyre on cast iron centre WSU12RB

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Polyurethane tyre on cast iron centre - WSU12RB - Plasticwheels Ltd.
Rugeley, United Kingdom
Polyurethane tyre on cast iron centre
WSU12RB
Polyurethane tyre on cast iron centre WSU12RB
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WSU12RB
Product Name Polyurethane tyre on cast iron centre
Wheel Type Rubber/Metal
Maximum Load 2800 lbs (1270 kg)
Wheel Diameter 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel - A 7Q16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Trolley Wheels - 2535441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Polyurethane on Cast Iron Core Wheels - PY/PH Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Metal
Maximum Load 420 to 4200 lbs (190 to 1905 kg)
Wheel Diameter 3.25 to 10 inch (82.55 to 254 mm)
View Details