Plasticwheels Ltd. Rubber tyre on cast iron centre WRT8BJM12

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre on cast iron centre - WRT8BJM12 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on cast iron centre
WRT8BJM12
Rubber tyre on cast iron centre WRT8BJM12
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WRT8BJM12
Product Name Rubber tyre on cast iron centre
Wheel Type Rubber/Metal
Maximum Load 1290 lbs (585 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2702281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels - 314PPGF - PJ Company
Specs
Wheel Type Plastic
Maximum Load 220 lbs (99.77 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details