Plasticwheels Ltd. Rubber tyre on cast iron centre WRT6L

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre on cast iron centre - WRT6L - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on cast iron centre
WRT6L
Rubber tyre on cast iron centre WRT6L
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WRT6L
Product Name Rubber tyre on cast iron centre
Wheel Type Rubber/Metal
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 750755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Rubber on Cast Iron Wheel - W-4-RCI-5500-DBO - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 300 lbs (136 kg)
Wheel Diameter 4 inch (102 mm)
View Details