Plasticwheels Ltd. Rubber tyre on cast iron centre WRT10BJM12

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre on cast iron centre - WRT10BJM12 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on cast iron centre
WRT10BJM12
Rubber tyre on cast iron centre WRT10BJM12
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WRT10BJM12
Product Name Rubber tyre on cast iron centre
Wheel Type Rubber/Metal
Maximum Load 1499 lbs (680 kg)
Wheel Diameter 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2547337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
HS SERIES: Heavy Duty Semi Steel Wheels - 630HS87 - PJ Company
Specs
Wheel Type Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 6 inch (152 mm)
View Details