Plasticwheels Ltd. Rubber Tyred Wheel with Plastic Centre WRP378A

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber Tyred Wheel with Plastic Centre - WRP378A - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber Tyred Wheel with Plastic Centre
WRP378A
Rubber Tyred Wheel with Plastic Centre WRP378A
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site
Rubber Tyred Wheel with Plastic Centre - WRP378A - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber Tyred Wheel with Plastic Centre
WRP378A
Rubber Tyred Wheel with Plastic Centre WRP378A
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WRP378A
Product Name Rubber Tyred Wheel with Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 48.51 lbs (22 kg)
Wheel Diameter 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 520444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 154 lbs (70 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Soft Rubber Wheels - SR Wheels - RWM Casters Company
Specs
Wheel Type Solid Rubber
Maximum Load 150 to 200 lbs (68.03 to 90.7 kg)
Wheel Diameter 3 to 5 inch (76.2 to 127 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details