Plasticwheels Ltd. Rubber Tyred Wheel with Plastic Centre WRP2578

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber Tyred Wheel with Plastic Centre - WRP2578 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber Tyred Wheel with Plastic Centre
WRP2578
Rubber Tyred Wheel with Plastic Centre WRP2578
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WRP2578
Product Name Rubber Tyred Wheel with Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 74.97 lbs (34 kg)
Wheel Diameter 2.48 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Centipede Wheel - P-W10-OH-CG-PB-1/2 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
View Details